TDK U.S.A. Corporation SMD 3.6UH 4.9A 24 MOHM Inductor and Choke VLS6045EX-3R6N

Description
FIXED IND 3.6UH 4.9A 24 MOHM SMD Product overview: VLS6045EX-3R6N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.6UH 4.9A 24 MOHM SMD Product overview: VLS6045EX-3R6N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6UH 4.9A 24 MOHM Inductor and Choke - 71-VLS6045EX-3R6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6UH 4.9A 24 MOHM Inductor and Choke
71-VLS6045EX-3R6N
SMD 3.6UH 4.9A 24 MOHM Inductor and Choke 71-VLS6045EX-3R6N
FIXED IND 3.6UH 4.9A 24 MOHM SMD Product overview: VLS6045EX-3R6N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R6N can be used for catalog matching and distributor lookup.

FIXED IND 3.6UH 4.9A 24 MOHM SMD Product overview: VLS6045EX-3R6N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 4.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 4.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-3R6N
803328-VLS6045EX-3R6N
Fixed Inductors - VLS6045EX-3R6N 803328-VLS6045EX-3R6N
Manufacturer: TDK Corporation Win Source Part Number: 803328-VLS6045EX-3R6 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.6μH Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 24mOhm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.9A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 803328-VLS6045EX-3R6N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.6μH
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 24mOhm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-173053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173053-1-ND
Fixed Inductors 445-173053-1-ND
3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173053-6-ND
Fixed Inductors 445-173053-6-ND
3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173053-2-ND
Fixed Inductors 445-173053-2-ND
3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

3.6µH Shielded Wirewound Inductor 4.9A 24mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-3R6N 803328-VLS6045EX-3R6N 445-173053-1-ND
Product Name SMD 3.6UH 4.9A 24 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-3R6N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.6 microH 3.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details