FIXED IND 330UH 470MA 1.44OHM SM Product overview: VLS6045EX-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 470MA, 1.44OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 470MA, 1.44OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-331M can be used for catalog matching and distributor lookup.
330µH Shielded Wirewound Inductor 470mA 1.44Ohm Nonstandard
330µH Shielded Wirewound Inductor 470mA 1.44Ohm Nonstandard
330µH Shielded Wirewound Inductor 470mA 1.44Ohm Nonstandard
Win Source Part Number: 1370621-VLS6045EX-33
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-EX
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max): 0.177" (4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 µH
Current Rating (Amps): 470 mA
Current - Saturation (Isat): 500mA
Shielding: Shielded
DC Resistance (DCR): 1.44Ohm
Inductance Frequency - Test: 100 kHz
FIXED IND 330UH 470MA 1.44OHM SM
INDUCTOR, 330UH, SEMISHIELDED, 0.47A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2138207 | 2138209P | 71-VLS6045EX-331M | 445-180926-1-ND | 1370621-VLS6045EX-331M | VLS6045EX-331M | 66AH7460 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | 330UH 470MA 1.44OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 330Uh, Semishielded, 0.47A Rohs Compliant Tdk |
| Core Material | Ferrite; Ferrite core | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH | ||
| Inductance Tolerance | 0.2000 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 6045 | 6045 |