TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors VLS6045EX-330M-H

Description
Win Source Part Number: 1370451-VLS6045EX-33 0M-H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-EX-H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Height - Seated (Max): 0.177" (4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Shielding: Shielded Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370451-VLS6045EX-33 0M-H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-EX-H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Height - Seated (Max): 0.177" (4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Shielding: Shielded Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370451-VLS6045EX-330M-H - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370451-VLS6045EX-330M-H
Inductors, Coils, Chokes - Fixed Inductors 1370451-VLS6045EX-330M-H
Win Source Part Number: 1370451-VLS6045EX-33 0M-H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-EX-H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Height - Seated (Max): 0.177" (4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 33 µH Shielding: Shielded Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370451-VLS6045EX-330M-H
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-EX-H
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Height - Seated (Max): 0.177" (4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 33 µH
Shielding: Shielded
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 445-VLS6045EX-330M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045EX-330M-HCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045EX-330M-HTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor Nonstandard

33µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
SMD 33UH Inductor and Choke - 71-VLS6045EX-330M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
71-VLS6045EX-330M-H
SMD 33UH Inductor and Choke 71-VLS6045EX-330M-H
FIXED IND 33UH SMD Product overview: VLS6045EX-330M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-330M-H can be used for catalog matching and distributor lookup.

FIXED IND 33UH SMD Product overview: VLS6045EX-330M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-330M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-330M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-330M-H
Fixed Inductors VLS6045EX-330M-H
FIXED IND 33UH SMD

FIXED IND 33UH SMD

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 1.5A Rohs Compliant Tdk - 80AH2786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.5A Rohs Compliant Tdk
80AH2786
Inductor, 33Uh, Semishielded, 1.5A Rohs Compliant Tdk 80AH2786
INDUCTOR, 33UH, SEMISHIELDED, 1.5A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SEMISHIELDED, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370451-VLS6045EX-330M-H 445-VLS6045EX-330M-HDKR-ND 71-VLS6045EX-330M-H VLS6045EX-330M-H 80AH2786
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH Inductor and Choke Fixed Inductors Inductor, 33Uh, Semishielded, 1.5A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details