TDK U.S.A. Corporation Fixed Inductors VLS6045EX-330M-CA

Description
33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175158-1-ND
Fixed Inductors 445-175158-1-ND
33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175158-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175158-6-ND
Fixed Inductors 445-175158-6-ND
33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175158-2-ND
Fixed Inductors 445-175158-2-ND
33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 227.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175158-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details