FIXED IND 2.2UH 5.1A 24.7MOHM SM Product overview: VLS6045EX-2R2N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 5.1A, 24.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 5.1A, 24.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R2N-H can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 5.1A 24.7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 5.1A 24.7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 5.1A 24.7mOhm Max Nonstandard
FIXED IND 2.2UH 5.1A 24.7MOHM SM
INDUCTOR, AEC-Q200, 2.2UH, SEMI-SHLD/5.1A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS6045EX-2R2N-H | 2138206 | 2138206P | 445-181443-6-ND | VLS6045EX-2R2N-H | 66AH7457 |
| Product Name | 2.2UH 5.1A 24.7MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, Semi-Shld/5.1A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite core | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |