TDK U.S.A. Corporation SMD 2UH 5.2A 18 MOHM Inductor and Choke VLS6045EX-2R0N

Description
FIXED IND 2UH 5.2A 18 MOHM SMD Product overview: VLS6045EX-2R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2UH 5.2A 18 MOHM SMD Product overview: VLS6045EX-2R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2UH 5.2A 18 MOHM Inductor and Choke - 71-VLS6045EX-2R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2UH 5.2A 18 MOHM Inductor and Choke
71-VLS6045EX-2R0N
SMD 2UH 5.2A 18 MOHM Inductor and Choke 71-VLS6045EX-2R0N
FIXED IND 2UH 5.2A 18 MOHM SMD Product overview: VLS6045EX-2R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R0N can be used for catalog matching and distributor lookup.

FIXED IND 2UH 5.2A 18 MOHM SMD Product overview: VLS6045EX-2R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-2R0N
802234-VLS6045EX-2R0N
Fixed Inductors - VLS6045EX-2R0N 802234-VLS6045EX-2R0N
Manufacturer: TDK Corporation Win Source Part Number: 802234-VLS6045EX-2R0 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2μH Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 18mOhm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 802234-VLS6045EX-2R0N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2μH
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 18mOhm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-173048-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173048-6-ND
Fixed Inductors 445-173048-6-ND
2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173048-1-ND
Fixed Inductors 445-173048-1-ND
2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173048-2-ND
Fixed Inductors 445-173048-2-ND
2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

2µH Shielded Wirewound Inductor 5.2A 18mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-2R0N 802234-VLS6045EX-2R0N 445-173048-6-ND
Product Name SMD 2UH 5.2A 18 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-2R0N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2 microH 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers