TDK Corporation 220UH 500MA 1.495 OHM Inductor and Choke VLS6045EX-221M

Description
FIXED IND 220UH 500MA 1.495 OHM Product overview: VLS6045EX-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.495 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.495 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 500MA 1.495 OHM Product overview: VLS6045EX-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.495 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.495 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 500MA 1.495 OHM Inductor and Choke - 71-VLS6045EX-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 500MA 1.495 OHM Inductor and Choke
71-VLS6045EX-221M
220UH 500MA 1.495 OHM Inductor and Choke 71-VLS6045EX-221M
FIXED IND 220UH 500MA 1.495 OHM Product overview: VLS6045EX-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.495 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.495 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 500MA 1.495 OHM Product overview: VLS6045EX-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.495 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.495 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLS6045EX-221M
1279408-VLS6045EX-221M
Electronic Wholesale - VLS6045EX-221M 1279408-VLS6045EX-221M
Manufacturer: TDK Corporation Win Source Part Number: 1279408-VLS6045EX-22 1M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 800mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.495Ohm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279408-VLS6045EX-221M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.495Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Current Rating (Amps): 500mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-173047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173047-2-ND
Fixed Inductors 445-173047-2-ND
220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173047-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173047-6-ND
Fixed Inductors 445-173047-6-ND
220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173047-1-ND
Fixed Inductors 445-173047-1-ND
220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.15Ohm Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-221M
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-221M
500mA 220uH ±20% 800mA SMD,6x6mm Power Inductors ROHS

500mA 220uH ±20% 800mA SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-221M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-221M
Fixed Inductors VLS6045EX-221M
FIXED IND 220UH 500MA 1.495 OHM

FIXED IND 220UH 500MA 1.495 OHM

Supplier's Site Datasheet
Inductor, 220Uh, 0.5A, 20%, Wirewound; Inductance Tdk - 32AC9105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.5A, 20%, Wirewound; Inductance Tdk
32AC9105
Inductor, 220Uh, 0.5A, 20%, Wirewound; Inductance Tdk 32AC9105
INDUCTOR, 220UH, 0.5A, 20%, WIREWOUND; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):800mA; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 0.5A, 20%, WIREWOUND; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Wirewound; Saturation Current (Isat):800mA; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor Rohs Compliant Tdk - 95AC0177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor Rohs Compliant Tdk
95AC0177
Surface Mount Power Inductor Rohs Compliant Tdk 95AC0177
SURFACE MOUNT POWER INDUCTOR ROHS COMPLIANT: YES

SURFACE MOUNT POWER INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-221M 1279408-VLS6045EX-221M 445-173047-2-ND VLS6045EX-221M VLS6045EX-221M 32AC9105 95AC0177
Product Name 220UH 500MA 1.495 OHM Inductor and Choke Electronic Wholesale - VLS6045EX-221M Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 220Uh, 0.5A, 20%, Wirewound; Inductance Tdk Surface Mount Power Inductor Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 220 microH 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details