TDK U.S.A. Corporation Fixed Inductors VLS6045EX-221M-CA

Description
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175163-6-ND
Fixed Inductors 445-175163-6-ND
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175163-2-ND
Fixed Inductors 445-175163-2-ND
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175163-1-ND
Fixed Inductors 445-175163-1-ND
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175163-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers