TDK Corporation SMD 22UH 1.9A 137 MOHM Inductor and Choke VLS6045EX-220M

Description
FIXED IND 22UH 1.9A 137 MOHM SMD Product overview: VLS6045EX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.9A 137 MOHM SMD Product overview: VLS6045EX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.9A 137 MOHM Inductor and Choke - 71-VLS6045EX-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.9A 137 MOHM Inductor and Choke
71-VLS6045EX-220M
SMD 22UH 1.9A 137 MOHM Inductor and Choke 71-VLS6045EX-220M
FIXED IND 22UH 1.9A 137 MOHM SMD Product overview: VLS6045EX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.9A 137 MOHM SMD Product overview: VLS6045EX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-220M
845473-VLS6045EX-220M
Fixed Inductors - VLS6045EX-220M 845473-VLS6045EX-220M
Manufacturer: TDK Corporation Win Source Part Number: 845473-VLS6045EX-220 M Series: VLS-EX Features: 22 µH Inductor 1.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VLS6045EX-220M-ND, 445-173046-2, 445-173046-1, 445-173046-6

Manufacturer: TDK Corporation
Win Source Part Number: 845473-VLS6045EX-220M
Series: VLS-EX
Features: 22 µH Inductor 1.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: VLS6045EX-220M-ND, 445-173046-2, 445-173046-1, 445-173046-6

Buy Now Datasheet
Fixed Inductors - 445-173046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173046-2-ND
Fixed Inductors 445-173046-2-ND
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173046-6-ND
Fixed Inductors 445-173046-6-ND
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173046-1-ND
Fixed Inductors 445-173046-1-ND
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS6045EX-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-220M
Fixed Inductors VLS6045EX-220M
FIXED IND 22UH 1.9A 137 MOHM SMD

FIXED IND 22UH 1.9A 137 MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, 1.9A, 20%, Wirewound; Inductance Tdk - 55Y4248 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.9A, 20%, Wirewound; Inductance Tdk
55Y4248
Inductor, 22Uh, 1.9A, 20%, Wirewound; Inductance Tdk 55Y4248
INDUCTOR, 22UH, 1.9A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.4A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.9A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewound; Saturation Current (Isat):2.4A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-220M 845473-VLS6045EX-220M 445-173046-2-ND VLS6045EX-220M 55Y4248
Product Name SMD 22UH 1.9A 137 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-220M Fixed Inductors Fixed Inductors Inductor, 22Uh, 1.9A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details