Manufacturer: TDK Corporation
Win Source Part Number: 1327911-VLS6045EX-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 105mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180935-6,445-180
Current - Saturation (Isat): 2.4A
RoHS Status: ROHS3 Compliant
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard
22µH Shielded Wirewound Inductor 1.9A 105mOhm Nonstandard
FIXED IND 22UH 1.9A 105MOHM SMD Product overview: VLS6045EX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-220M-H can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 22UH, SEMI-SHLD/1.9A ROHS COMPLIANT: YES
FIXED IND 22UH 1.9A 105MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327911-VLS6045EX-220M-H | 445-180935-2-ND | 71-VLS6045EX-220M-H | 2138201 | 2138202P | 66AH7458 | VLS6045EX-220M-H |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 22UH 1.9A 105MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductor, Aec-Q200, 22Uh, Semi-Shld/1.9A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite core | Ferrite; Ferrite | ||
| Application | RF Choke |