TDK U.S.A. Corporation SMD 1.2UH 5.4A 14 MOHM Inductor and Choke VLS6045EX-1R2N

Description
FIXED IND 1.2UH 5.4A 14 MOHM SMD Product overview: VLS6045EX-1R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.4A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.4A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 5.4A 14 MOHM SMD Product overview: VLS6045EX-1R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.4A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.4A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 5.4A 14 MOHM Inductor and Choke - 71-VLS6045EX-1R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 5.4A 14 MOHM Inductor and Choke
71-VLS6045EX-1R2N
SMD 1.2UH 5.4A 14 MOHM Inductor and Choke 71-VLS6045EX-1R2N
FIXED IND 1.2UH 5.4A 14 MOHM SMD Product overview: VLS6045EX-1R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.4A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.4A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R2N can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 5.4A 14 MOHM SMD Product overview: VLS6045EX-1R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 5.4A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 5.4A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-1R2N
803715-VLS6045EX-1R2N
Fixed Inductors - VLS6045EX-1R2N 803715-VLS6045EX-1R2N
Manufacturer: TDK Corporation Win Source Part Number: 803715-VLS6045EX-1R2 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 14mOhm Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 803715-VLS6045EX-1R2N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.2μH
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 14mOhm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-173044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173044-2-ND
Fixed Inductors 445-173044-2-ND
1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173044-1-ND
Fixed Inductors 445-173044-1-ND
1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173044-6-ND
Fixed Inductors 445-173044-6-ND
1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 5.4A 14mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-1R2N 803715-VLS6045EX-1R2N 445-173044-2-ND
Product Name SMD 1.2UH 5.4A 14 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-1R2N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details