TDK Corporation SMD 1UH 6A 16 MOHM Inductor and Choke VLS6045EX-1R0N

Description
FIXED IND 1UH 6A 16 MOHM SMD Product overview: VLS6045EX-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 6A 16 MOHM SMD Product overview: VLS6045EX-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 6A 16 MOHM Inductor and Choke - 71-VLS6045EX-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 6A 16 MOHM Inductor and Choke
71-VLS6045EX-1R0N
SMD 1UH 6A 16 MOHM Inductor and Choke 71-VLS6045EX-1R0N
FIXED IND 1UH 6A 16 MOHM SMD Product overview: VLS6045EX-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 6A 16 MOHM SMD Product overview: VLS6045EX-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173043-2-ND
Fixed Inductors 445-173043-2-ND
1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173043-6-ND
Fixed Inductors 445-173043-6-ND
1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173043-1-ND
Fixed Inductors 445-173043-1-ND
1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

1µH Shielded Wirewound Inductor 6A 12mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-1R0N
799114-VLS6045EX-1R0N
Fixed Inductors - VLS6045EX-1R0N 799114-VLS6045EX-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 799114-VLS6045EX-1R0 N Series: VLS-EX Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 6A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 12A Test Frequency: 100kHz Family Name: VLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16 mOhm Max Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 1255AY-1R0N; ASPI-0645-1R0M-T1; 74437334010; NPIM50P1R0MTRF; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 799114-VLS6045EX-1R0N
Series: VLS-EX
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 6A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 12A
Test Frequency: 100kHz
Family Name: VLS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16 mOhm Max
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): 1255AY-1R0N; ASPI-0645-1R0M-T1; 74437334010; NPIM50P1R0MTRF;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 1Uh, 6A, 30%, Wirewound; Inductance Tdk - 55Y4243 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 6A, 30%, Wirewound; Inductance Tdk
55Y4243
Inductor, 1Uh, 6A, 30%, Wirewound; Inductance Tdk 55Y4243
INDUCTOR, 1UH, 6A, 30%, WIREWOUND; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):12A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance Max:0.012ohm;RoHS Compliant: Yes

INDUCTOR, 1UH, 6A, 30%, WIREWOUND; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Wirewound; Saturation Current (Isat):12A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance Max:0.012ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-1R0N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-1R0N
Fixed Inductors VLS6045EX-1R0N
FIXED IND 1UH 6A 16 MOHM SMD

FIXED IND 1UH 6A 16 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-1R0N 445-173043-2-ND 799114-VLS6045EX-1R0N 55Y4243 VLS6045EX-1R0N
Product Name SMD 1UH 6A 16 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS6045EX-1R0N Inductor, 1Uh, 6A, 30%, Wirewound; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details