TDK U.S.A. Corporation Fixed Inductors VLS6045EX-1R0N-CA

Description
1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175149-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175149-1-ND
Fixed Inductors 445-175149-1-ND
1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175149-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175149-6-ND
Fixed Inductors 445-175149-6-ND
1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175149-2-ND
Fixed Inductors 445-175149-2-ND
1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175149-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details