TDK U.S.A. Corporation Fixed Inductors VLS6045EX-151M-CA

Description
150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175162-2-ND
Fixed Inductors 445-175162-2-ND
150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175162-6-ND
Fixed Inductors 445-175162-6-ND
150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175162-1-ND
Fixed Inductors 445-175162-1-ND
150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 700mA 988mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175162-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details