TDK U.S.A. Corporation Fixed Inductors VLS6045EX-150M-CA

Description
15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175156-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175156-6-ND
Fixed Inductors 445-175156-6-ND
15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175156-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175156-1-ND
Fixed Inductors 445-175156-1-ND
15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175156-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175156-2-ND
Fixed Inductors 445-175156-2-ND
15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.5A 97.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175156-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers