TDK Corporation Fixed Inductors VLS6045EX-101M

Description
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173040-6-ND
Fixed Inductors 445-173040-6-ND
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173040-2-ND
Fixed Inductors 445-173040-2-ND
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173040-1-ND
Fixed Inductors 445-173040-1-ND
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-101M
804901-VLS6045EX-101M
Fixed Inductors - VLS6045EX-101M 804901-VLS6045EX-101M
Manufacturer: TDK Corporation Win Source Part Number: 804901-VLS6045EX-101 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A DC Resistance (DCR): 611mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 900mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 804901-VLS6045EX-101M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
DC Resistance (DCR): 611mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100kHz

Buy Now
100UH 900MA 611MOHM Inductor and Choke - 71-VLS6045EX-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 900MA 611MOHM Inductor and Choke
71-VLS6045EX-101M
100UH 900MA 611MOHM Inductor and Choke 71-VLS6045EX-101M
FIXED IND 100UH 900MA 611MOHM SM Product overview: VLS6045EX-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 611MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 611MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 900MA 611MOHM SM Product overview: VLS6045EX-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 611MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 611MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1247056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247056
Surface Mount Inductors 1247056
TDK VLS6045EX-101M

TDK VLS6045EX-101M

Supplier's Site
Surface Mount Inductors - 1233200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233200
Surface Mount Inductors 1233200
TDK VLS6045EX-101M

TDK VLS6045EX-101M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-101M
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-101M
900mA 100uH ±20% 1.1A SMD,6x6mm Power Inductors ROHS

900mA 100uH ±20% 1.1A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-101M
Fixed Inductors VLS6045EX-101M
FIXED IND 100UH 900MA 611MOHM SM

FIXED IND 100UH 900MA 611MOHM SM

Supplier's Site Datasheet
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Tdk - 32AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Tdk
32AC9103
Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Tdk 32AC9103
INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.1A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):900mA; Inductor Construction:Wirewound; Saturation Current (Isat):1.1A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173040-6-ND 804901-VLS6045EX-101M 71-VLS6045EX-101M 1247056 VLS6045EX-101M VLS6045EX-101M 32AC9103
Product Name Fixed Inductors Fixed Inductors - VLS6045EX-101M 100UH 900MA 611MOHM Inductor and Choke Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 100Uh, 0.9A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers