100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard
100µH Shielded Wirewound Inductor 900mA 470mOhm Nonstandard
FIXED IND 100UH 900MA 470MOHM SM Product overview: VLS6045EX-101M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-101M-H can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 100UH, SEMI-SHLD/0.9A ROHS COMPLIANT: YES
FIXED IND 100UH 900MA 470MOHM SM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2138198P | 2138197 | 445-180937-6-ND | 71-VLS6045EX-101M-H | 66AH7456 | VLS6045EX-101M-H |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 100UH 900MA 470MOHM Inductor and Choke | Inductor, Aec-Q200, 100Uh, Semi-Shld/0.9A Rohs Compliant Tdk | Fixed Inductors |
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | ||
| Rated DC Current | 1100 milliamps | 1100 milliamps | 900 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6045 | 6045 | ||||
| Core Material | Ferrite; Ferrite core | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |