TDK Corporation Fixed Inductors VLS6045EX-100M

Description
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173039-1-ND
Fixed Inductors 445-173039-1-ND
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173039-6-ND
Fixed Inductors 445-173039-6-ND
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173039-2-ND
Fixed Inductors 445-173039-2-ND
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 3.4A 61 MOHM Inductor and Choke - 71-VLS6045EX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.4A 61 MOHM Inductor and Choke
71-VLS6045EX-100M
SMD 10UH 3.4A 61 MOHM Inductor and Choke 71-VLS6045EX-100M
FIXED IND 10UH 3.4A 61 MOHM SMD Product overview: VLS6045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.4A 61 MOHM SMD Product overview: VLS6045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-100M
799113-VLS6045EX-100M
Fixed Inductors - VLS6045EX-100M 799113-VLS6045EX-100M
Manufacturer: TDK Corporation Win Source Part Number: 799113-VLS6045EX-100 M Series: VLS-EX Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 3.4A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.9A Test Frequency: 100kHz Family Name: VLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 61 mOhm Max Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 1255AY-100M; LMLP06D6M100CTAS; LMLP06D6M100CTAR; LVS606045L-100M-N; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799113-VLS6045EX-100M
Series: VLS-EX
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 3.4A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.9A
Test Frequency: 100kHz
Family Name: VLS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 61 mOhm Max
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): 1255AY-100M; LMLP06D6M100CTAS; LMLP06D6M100CTAR; LVS606045L-100M-N;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 1247055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247055
Surface Mount Inductors 1247055
TDK VLS6045EX-100M

TDK VLS6045EX-100M

Supplier's Site
Surface Mount Inductors - 1233199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233199
Surface Mount Inductors 1233199
TDK VLS6045EX-100M

TDK VLS6045EX-100M

Supplier's Site
Fixed Inductors - VLS6045EX-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-100M
Fixed Inductors VLS6045EX-100M
FIXED IND 10UH 3.4A 61 MOHM SMD

FIXED IND 10UH 3.4A 61 MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 3.4A, 20%, Wirewound; Inductance Tdk - 55Y4245 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.4A, 20%, Wirewound; Inductance Tdk
55Y4245
Inductor, 10Uh, 3.4A, 20%, Wirewound; Inductance Tdk 55Y4245
INDUCTOR, 10UH, 3.4A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.9A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 3.4A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewound; Saturation Current (Isat):3.9A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-100M
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-100M
3.4A 10uH ±20% 3.9A SMD,6x6mm Power Inductors ROHS

3.4A 10uH ±20% 3.9A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-173039-1-ND 71-VLS6045EX-100M 799113-VLS6045EX-100M 1247055 VLS6045EX-100M 55Y4245 VLS6045EX-100M
Product Name Fixed Inductors SMD 10UH 3.4A 61 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-100M Surface Mount Inductors Fixed Inductors Inductor, 10Uh, 3.4A, 20%, Wirewound; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers