TDK U.S.A. Corporation Fixed Inductors VLS6045AF-8R2M

Description
8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS6045AF-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045AF-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045AF-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 3.7A 42mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, 3.7A, Shield Rohs Compliant Tdk - 71AH6761 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, 3.7A, Shield Rohs Compliant Tdk
71AH6761
Power Inductor, 8.2Uh, 3.7A, Shield Rohs Compliant Tdk 71AH6761
POWER INDUCTOR, 8.2UH, 3.7A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, 3.7A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS6045AF-8R2MTR-ND 71AH6761
Product Name Fixed Inductors Power Inductor, 8.2Uh, 3.7A, Shield Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers