TDK U.S.A. Corporation Fixed Inductors VLS6045AF-4R7M

Description
4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180835-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180835-2-ND
Fixed Inductors 445-180835-2-ND
4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180835-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180835-6-ND
Fixed Inductors 445-180835-6-ND
4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180835-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180835-1-ND
Fixed Inductors 445-180835-1-ND
4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.7A 26mOhm Nonstandard

Buy Now Datasheet
SMD 4.7UH 4.7A 26MOHM Inductor and Choke - 71-VLS6045AF-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.7A 26MOHM Inductor and Choke
71-VLS6045AF-4R7M
SMD 4.7UH 4.7A 26MOHM Inductor and Choke 71-VLS6045AF-4R7M
FIXED IND 4.7UH 4.7A 26MOHM SMD Product overview: VLS6045AF-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.7A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.7A, 26MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.7A 26MOHM SMD Product overview: VLS6045AF-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.7A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.7A, 26MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS6045AF-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045AF-4R7M
Fixed Inductors VLS6045AF-4R7M
FIXED IND 4.7UH 4.7A 26MOHM SMD

FIXED IND 4.7UH 4.7A 26MOHM SMD

Supplier's Site Datasheet
Power Inductor, 4.7Uh, 4.7A, Shield Rohs Compliant Tdk - 71AH6759 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 4.7A, Shield Rohs Compliant Tdk
71AH6759
Power Inductor, 4.7Uh, 4.7A, Shield Rohs Compliant Tdk 71AH6759
POWER INDUCTOR, 4.7UH, 4.7A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, 4.7A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180835-2-ND 71-VLS6045AF-4R7M VLS6045AF-4R7M 71AH6759
Product Name Fixed Inductors SMD 4.7UH 4.7A 26MOHM Inductor and Choke Fixed Inductors Power Inductor, 4.7Uh, 4.7A, Shield Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details