22µH Shielded Wirewound Inductor 2.3A 108mOhm Nonstandard
22µH Shielded Wirewound Inductor 2.3A 108mOhm Nonstandard
22µH Shielded Wirewound Inductor 2.3A 108mOhm Nonstandard
FIXED IND 22UH 2.3A 108MOHM SMD Product overview: VLS6045AF-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-220M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 22UH, 2.3A, SHIELD ROHS COMPLIANT: YES
FIXED IND 22UH 2.3A 108MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-180840-6-ND | 71-VLS6045AF-220M | 71AH6756 | VLS6045AF-220M |
| Product Name | Fixed Inductors | SMD 22UH 2.3A 108MOHM Inductor and Choke | Power Inductor, 22Uh, 2.3A, Shield Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |