TDK U.S.A. Corporation Fixed Inductors VLS6045AF-150M

Description
15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180839-2-ND
Fixed Inductors 445-180839-2-ND
15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180839-1-ND
Fixed Inductors 445-180839-1-ND
15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180839-6-ND
Fixed Inductors 445-180839-6-ND
15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.8A 77mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 2.8A 77 MOHM Inductor and Choke - 71-VLS6045AF-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.8A 77 MOHM Inductor and Choke
71-VLS6045AF-150M
SMD 15UH 2.8A 77 MOHM Inductor and Choke 71-VLS6045AF-150M
FIXED IND 15UH 2.8A 77 MOHM SMD Product overview: VLS6045AF-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.8A 77 MOHM SMD Product overview: VLS6045AF-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS6045AF-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045AF-150M
Fixed Inductors VLS6045AF-150M
FIXED IND 15UH 2.8A 77 MOHM SMD

FIXED IND 15UH 2.8A 77 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 15Uh, 2.8A, Shield Rohs Compliant Tdk - 71AH6755 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 2.8A, Shield Rohs Compliant Tdk
71AH6755
Power Inductor, 15Uh, 2.8A, Shield Rohs Compliant Tdk 71AH6755
POWER INDUCTOR, 15UH, 2.8A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, 2.8A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180839-2-ND 71-VLS6045AF-150M VLS6045AF-150M 71AH6755
Product Name Fixed Inductors SMD 15UH 2.8A 77 MOHM Inductor and Choke Fixed Inductors Power Inductor, 15Uh, 2.8A, Shield Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers