TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors VLS6045AF-101M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327925-VLS6045AF-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 527mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180842-2,445-180 842-1,445-180842-6 Current - Saturation (Isat): 1A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327925-VLS6045AF-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 527mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180842-2,445-180 842-1,445-180842-6 Current - Saturation (Isat): 1A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327925-VLS6045AF-101M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327925-VLS6045AF-101M
Inductors, Coils, Chokes - Fixed Inductors 1327925-VLS6045AF-101M
Manufacturer: TDK Corporation Win Source Part Number: 1327925-VLS6045AF-10 1M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 527mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180842-2,445-180 842-1,445-180842-6 Current - Saturation (Isat): 1A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327925-VLS6045AF-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 100 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 527mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180842-2,445-180842-1,445-180842-6
Current - Saturation (Isat): 1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 100UH 1A 527 MOHM Inductor and Choke - 71-VLS6045AF-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 527 MOHM Inductor and Choke
71-VLS6045AF-101M
SMD 100UH 1A 527 MOHM Inductor and Choke 71-VLS6045AF-101M
FIXED IND 100UH 1A 527 MOHM SMD Product overview: VLS6045AF-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 527 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 527 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 527 MOHM SMD Product overview: VLS6045AF-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 527 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 527 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180842-1-ND
Fixed Inductors 445-180842-1-ND
100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180842-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180842-6-ND
Fixed Inductors 445-180842-6-ND
100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180842-2-ND
Fixed Inductors 445-180842-2-ND
100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

100µH Shielded Wirewound Inductor 1A 527mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 100Uh, 1A, Shield Rohs Compliant Tdk - 71AH6754 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 1A, Shield Rohs Compliant Tdk
71AH6754
Power Inductor, 100Uh, 1A, Shield Rohs Compliant Tdk 71AH6754
POWER INDUCTOR, 100UH, 1A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 100UH, 1A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS6045AF-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045AF-101M
Fixed Inductors VLS6045AF-101M
FIXED IND 100UH 1A 527 MOHM SMD

FIXED IND 100UH 1A 527 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327925-VLS6045AF-101M 71-VLS6045AF-101M 445-180842-1-ND 71AH6754 VLS6045AF-101M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 100UH 1A 527 MOHM Inductor and Choke Fixed Inductors Power Inductor, 100Uh, 1A, Shield Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623939-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers