TDK U.S.A. Corporation SMD 10UH 3.4A 54 MOHM Inductor and Choke VLS6045AF-100M

Description
FIXED IND 10UH 3.4A 54 MOHM SMD Product overview: VLS6045AF-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.4A 54 MOHM SMD Product overview: VLS6045AF-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.4A 54 MOHM Inductor and Choke - 71-VLS6045AF-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.4A 54 MOHM Inductor and Choke
71-VLS6045AF-100M
SMD 10UH 3.4A 54 MOHM Inductor and Choke 71-VLS6045AF-100M
FIXED IND 10UH 3.4A 54 MOHM SMD Product overview: VLS6045AF-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.4A 54 MOHM SMD Product overview: VLS6045AF-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045AF-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180838-1-ND
Fixed Inductors 445-180838-1-ND
10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180838-2-ND
Fixed Inductors 445-180838-2-ND
10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180838-6-ND
Fixed Inductors 445-180838-6-ND
10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

10µH Shielded Wirewound Inductor 3.4A 54mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 3.4A, Shield Rohs Compliant Tdk - 71AH6753 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 3.4A, Shield Rohs Compliant Tdk
71AH6753
Power Inductor, 10Uh, 3.4A, Shield Rohs Compliant Tdk 71AH6753
POWER INDUCTOR, 10UH, 3.4A, SHIELD ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, 3.4A, SHIELD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045AF-100M 445-180838-1-ND 71AH6753
Product Name SMD 10UH 3.4A 54 MOHM Inductor and Choke Fixed Inductors Power Inductor, 10Uh, 3.4A, Shield Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers