Manufacturer: TDK Corporation
Win Source Part Number: 807482-VLS5045EX-6R8
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.6A
DC Resistance (DCR): 59.8mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard
FIXED IND 6.8UH 2.9A 59.8MOHM SM Product overview: VLS5045EX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.9A, 59.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.9A, 59.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-6R8M can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 2.9A 59.8MOHM SM
2.9A 6.8uH ±20% 3.6A SMD Power Inductors ROHS
INDUCTOR, 6.8UH, 2.9A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):2.9A; Inductor Construction:Wirewou
SURFACE MOUNT POWER INDUCTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807482-VLS5045EX-6R8M | 445-174855-6-ND | 71-VLS5045EX-6R8M | VLS5045EX-6R8M | VLS5045EX-6R8M | 32AC9101 | 95AC0171 |
| Product Name | Fixed Inductors - VLS5045EX-6R8M | Fixed Inductors | 6.8UH 2.9A 59.8MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 6.8Uh, 2.9A, 20%, Wirewound; Inductance Tdk | Surface Mount Power Inductor Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | ||
| DCR | 0.0598 ohms | 0.0598 ohms | 0.0598 ohms | 0.0460 ohms |