TDK U.S.A. Corporation Fixed Inductors VLS5045EX-6R8M-H

Description
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS5045EX-6R8M-HCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-6R8M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-6R8M-HTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9A 59.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Semishielded, 2.9A Rohs Compliant Tdk - 80AH2780 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 2.9A Rohs Compliant Tdk
80AH2780
Inductor, 6.8Uh, Semishielded, 2.9A Rohs Compliant Tdk 80AH2780
INDUCTOR, 6.8UH, SEMISHIELDED, 2.9A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 2.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS5045EX-6R8M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-6R8M-H
Fixed Inductors VLS5045EX-6R8M-H
FIXED IND 6.8UH 2.9A 59.8MOHM SM

FIXED IND 6.8UH 2.9A 59.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS5045EX-6R8M-HCT-ND 80AH2780 VLS5045EX-6R8M-H
Product Name Fixed Inductors Inductor, 6.8Uh, Semishielded, 2.9A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers