68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 728331-VLS5045EX-680
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 533mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100kHz
FIXED IND 68UH 900MA 533MOHM SMD Product overview: VLS5045EX-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 533MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 533MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-680M can be used for catalog matching and distributor lookup.
900mA 68uH ±20% 1.1A SMD Power Inductors ROHS
INDUCTOR, 68UH, 0.9A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Wirewou
FIXED IND 68UH 900MA 533MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174854-1-ND | 728331-VLS5045EX-680M | 71-VLS5045EX-680M | VLS5045EX-680M | 32AC9102 | VLS5045EX-680M |
| Product Name | Fixed Inductors | Fixed Inductors - VLS5045EX-680M | SMD 68UH 900MA 533MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, 68Uh, 0.9A, 20%, Wirewound; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |