4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard
FIXED IND 4.7UH 3.2A 46.8MOHM SM Product overview: VLS5045EX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 46.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 46.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-4R7M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 806522-VLS5045EX-4R7
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.4A
DC Resistance (DCR): 46.8mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 100kHz
3.2A 4.7uH ±20% 4.4A SMD Power Inductors ROHS
INDUCTOR, 4.7UH, 3.2A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Wirewou
FIXED IND 4.7UH 3.2A 46.8MOHM SM
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1233196 | 445-174853-2-ND | 71-VLS5045EX-4R7M | 806522-VLS5045EX-4R7M | VLS5045EX-4R7M | 32AC9099 | VLS5045EX-4R7M |
| Product Name | Surface Mount Inductors | Fixed Inductors | 4.7UH 3.2A 46.8MOHM Inductor and Choke | Fixed Inductors - VLS5045EX-4R7M | Inductors/Coils/Transformers >> Power Inductors | Inductor, 4.7Uh, 3.2A, 20%, Wirewound; Inductance Tdk | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 5045 |