FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 803527-VLS5045EX-3R3
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.2A
DC Resistance (DCR): 35.1mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2A
Inductance Frequency - Test: 100kHz
INDUCTOR, 3.3UH, 4.2A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.2A; Inductor Construction:Wirewou
FIXED IND 3.3UH 4.2A 35.1MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS5045EX-3R3N | 445-174398-1-ND | 803527-VLS5045EX-3R3N | 32AC9097 | VLS5045EX-3R3N |
| Product Name | 3.3UH 4.2A 35.1MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS5045EX-3R3N | Inductor, 3.3Uh, 4.2A, 30%, Wirewound; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH |