33µH Shielded Wirewound Inductor 1.3A 312mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.3A 312mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.3A 312mOhm Max Nonstandard
FIXED IND 33UH 1.3A 312 MOHM SMD Product overview: VLS5045EX-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.3A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.3A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-330M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 805641-VLS5045EX-330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
DC Resistance (DCR): 312mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
INDUCTOR, 33UH, 1.3A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174851-1-ND | 1247049 | 71-VLS5045EX-330M | 805641-VLS5045EX-330M | 32AC9098 |
| Product Name | Fixed Inductors | Surface Mount Inductors | SMD 33UH 1.3A 312 MOHM Inductor and Choke | Fixed Inductors - VLS5045EX-330M | Inductor, 33Uh, 1.3A, 20%, Wirewound; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |