TDK Corporation Fixed Inductors VLS5045EX-2R2N

Description
2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174850-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174850-2-ND
Fixed Inductors 445-174850-2-ND
2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174850-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174850-6-ND
Fixed Inductors 445-174850-6-ND
2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174850-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174850-1-ND
Fixed Inductors 445-174850-1-ND
2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.7A 28.6mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 4.7A 28.6MOHM Inductor and Choke - 71-VLS5045EX-2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.7A 28.6MOHM Inductor and Choke
71-VLS5045EX-2R2N
2.2UH 4.7A 28.6MOHM Inductor and Choke 71-VLS5045EX-2R2N
FIXED IND 2.2UH 4.7A 28.6MOHM SM Product overview: VLS5045EX-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.7A, 28.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.7A, 28.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-2R2N can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.7A 28.6MOHM SM Product overview: VLS5045EX-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.7A, 28.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.7A, 28.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-2R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1233192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233192
Surface Mount Inductors 1233192
TDK VLS5045EX-2R2N

TDK VLS5045EX-2R2N

Supplier's Site
Surface Mount Inductors - 1247048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247048
Surface Mount Inductors 1247048
TDK VLS5045EX-2R2N

TDK VLS5045EX-2R2N

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - VLS5045EX-2R2N
1117296-VLS5045EX-2R2N
Fixed Inductors - VLS5045EX-2R2N 1117296-VLS5045EX-2R2N
Manufacturer: TDK Corporation Win Source Part Number: 1117296-VLS5045EX-2R 2N Packaging: Reel - TR Type: Wirewound Current Rating: 4.7A Inductance: 2.2μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 6.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28.6 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117296-VLS5045EX-2R2N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.7A
Inductance: 2.2μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 6.4A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28.6 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Tdk - 32AC9095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Tdk
32AC9095
Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Tdk 32AC9095
INDUCTOR, 2.2UH, 4.7A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.4A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 4.7A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewound; Saturation Current (Isat):6.4A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS5045EX-2R2N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-2R2N
Fixed Inductors VLS5045EX-2R2N
FIXED IND 2.2UH 4.7A 28.6MOHM SM

FIXED IND 2.2UH 4.7A 28.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174850-2-ND 71-VLS5045EX-2R2N 1233192 1117296-VLS5045EX-2R2N 32AC9095 VLS5045EX-2R2N
Product Name Fixed Inductors 2.2UH 4.7A 28.6MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - VLS5045EX-2R2N Inductor, 2.2Uh, 4.7A, 30%, Wirewound; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details