TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS5045EX-220M-H

Description
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181623-2-ND
Fixed Inductors 445-181623-2-ND
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181623-6-ND
Fixed Inductors 445-181623-6-ND
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181623-1-ND
Fixed Inductors 445-181623-1-ND
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2119541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119541P
Surface Mount Inductors 2119541P
TDK VLS5045EX-220M-H

TDK VLS5045EX-220M-H

Supplier's Site
Surface Mount Inductors - 2119541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119541
Surface Mount Inductors 2119541
TDK VLS5045EX-220M-H

TDK VLS5045EX-220M-H

Supplier's Site
Surface Mount Inductors - 2119540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119540
Surface Mount Inductors 2119540
TDK VLS5045EX-220M-H

TDK VLS5045EX-220M-H

Supplier's Site
22UH 1.8A 162.5MOHM Inductor and Choke - 71-VLS5045EX-220M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.8A 162.5MOHM Inductor and Choke
71-VLS5045EX-220M-H
22UH 1.8A 162.5MOHM Inductor and Choke 71-VLS5045EX-220M-H
FIXED IND 22UH 1.8A 162.5MOHM SM Product overview: VLS5045EX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 162.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 162.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-220M-H can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 162.5MOHM SM Product overview: VLS5045EX-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 162.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 162.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-220M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Semi-Shld/1.8A Rohs Compliant Tdk - 66AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Semi-Shld/1.8A Rohs Compliant Tdk
66AH7450
Inductor, Aec-Q200, 22Uh, Semi-Shld/1.8A Rohs Compliant Tdk 66AH7450
INDUCTOR, AEC-Q200, 22UH, SEMI-SHLD/1.8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, SEMI-SHLD/1.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181623-2-ND 2119541P 2119541 71-VLS5045EX-220M-H 66AH7450
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 22UH 1.8A 162.5MOHM Inductor and Choke Inductor, Aec-Q200, 22Uh, Semi-Shld/1.8A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers