TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLS5045EX-151M VLS5045EX-151M

Description
Manufacturer: TDK Corporation Win Source Part Number: 735732-VLS5045EX-151 M Series: VLS-EX Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 610mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Test Frequency: 100kHz Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: VLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 949 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 735732-VLS5045EX-151 M Series: VLS-EX Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 610mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Test Frequency: 100kHz Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: VLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 949 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS5045EX-151M
735732-VLS5045EX-151M
Fixed Inductors - VLS5045EX-151M 735732-VLS5045EX-151M
Manufacturer: TDK Corporation Win Source Part Number: 735732-VLS5045EX-151 M Series: VLS-EX Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 610mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Test Frequency: 100kHz Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: VLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 949 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.177" (4.50mm) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 735732-VLS5045EX-151M
Series: VLS-EX
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 610mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 560mA
Test Frequency: 100kHz
Size: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Family Name: VLS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 949 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.177" (4.50mm)
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150UH 610MA 949MOHM Inductor and Choke - 71-VLS5045EX-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 610MA 949MOHM Inductor and Choke
71-VLS5045EX-151M
150UH 610MA 949MOHM Inductor and Choke 71-VLS5045EX-151M
FIXED IND 150UH 610MA 949MOHM SM Product overview: VLS5045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 610MA, 949MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 610MA, 949MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 610MA 949MOHM SM Product overview: VLS5045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 610MA, 949MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 610MA, 949MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2119536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119536P
Surface Mount Inductors 2119536P
TDK VLS5045EX-151M

TDK VLS5045EX-151M

Supplier's Site
Surface Mount Inductors - 2119536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119536
Surface Mount Inductors 2119536
TDK VLS5045EX-151M

TDK VLS5045EX-151M

Supplier's Site
Surface Mount Inductors - 2119535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2119535
Surface Mount Inductors 2119535
TDK VLS5045EX-151M

TDK VLS5045EX-151M

Supplier's Site
Fixed Inductors - 445-174857-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174857-6-ND
Fixed Inductors 445-174857-6-ND
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174857-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174857-2-ND
Fixed Inductors 445-174857-2-ND
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174857-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174857-1-ND
Fixed Inductors 445-174857-1-ND
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS5045EX-151M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-151M
Fixed Inductors VLS5045EX-151M
FIXED IND 150UH 610MA 949MOHM SM

FIXED IND 150UH 610MA 949MOHM SM

Supplier's Site Datasheet
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk - 66AH7448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk
66AH7448
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk 66AH7448
INDUCTOR, 150UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 735732-VLS5045EX-151M 71-VLS5045EX-151M 2119536P 2119536 445-174857-6-ND VLS5045EX-151M 66AH7448
Product Name Fixed Inductors - VLS5045EX-151M 150UH 610MA 949MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details