FIXED IND 15UH 1.9A 143 MOHM SMD Product overview: VLS5045EX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.9A, 143 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.9A, 143 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-150M can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 799112-VLS5045EX-150
Series: VLS-EX
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.9A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.2A
Test Frequency: 100kHz
Family Name: VLS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 143 mOhm Max
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): ASPI-0504-150K; ASPI-5D28-150N; ASPI-5D28-150N-T; SWPA5020S150MT;
Introduction Date: January 09, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
INDUCTOR, 15UH, 1.9A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou
FIXED IND 15UH 1.9A 143 MOHM SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1233188 | 71-VLS5045EX-150M | 445-174845-6-ND | 799112-VLS5045EX-150M | 32AC9094 | VLS5045EX-150M |
| Product Name | Surface Mount Inductors | SMD 15UH 1.9A 143 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS5045EX-150M | Inductor, 15Uh, 1.9A, 20%, Wirewound; Inductance Tdk | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| EIA Case Size | 5045 |