TDK Corporation Fixed Inductors VLS5045EX-101M

Description
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174844-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174844-6-ND
Fixed Inductors 445-174844-6-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174844-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174844-1-ND
Fixed Inductors 445-174844-1-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174844-2-ND
Fixed Inductors 445-174844-2-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet
100UH 700MA 754MOHM Inductor and Choke - 71-VLS5045EX-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 700MA 754MOHM Inductor and Choke
71-VLS5045EX-101M
100UH 700MA 754MOHM Inductor and Choke 71-VLS5045EX-101M
FIXED IND 100UH 700MA 754MOHM SM Product overview: VLS5045EX-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 754MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 754MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 700MA 754MOHM SM Product overview: VLS5045EX-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 754MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 754MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS5045EX-101M
850519-VLS5045EX-101M
Fixed Inductors - VLS5045EX-101M 850519-VLS5045EX-101M
Manufacturer: TDK Corporation Win Source Part Number: 850519-VLS5045EX-101 M Series: VLS-EX Features: 100 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VLS5045EX-101M-ND, 445-174844-6, 445-174844-2, 445-174844-1

Manufacturer: TDK Corporation
Win Source Part Number: 850519-VLS5045EX-101M
Series: VLS-EX
Features: 100 µH Inductor 700 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: VLS5045EX-101M-ND, 445-174844-6, 445-174844-2, 445-174844-1

Buy Now Datasheet
Inductor, 100Uh, 0.7A, 20%, Wirewound; Inductance Tdk - 32AC9093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.7A, 20%, Wirewound; Inductance Tdk
32AC9093
Inductor, 100Uh, 0.7A, 20%, Wirewound; Inductance Tdk 32AC9093
INDUCTOR, 100UH, 0.7A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):800mA; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.7A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Wirewound; Saturation Current (Isat):800mA; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174844-6-ND 71-VLS5045EX-101M 850519-VLS5045EX-101M 32AC9093
Product Name Fixed Inductors 100UH 700MA 754MOHM Inductor and Choke Fixed Inductors - VLS5045EX-101M Inductor, 100Uh, 0.7A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047CR47MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details