FIXED IND 100UH 700MA 754MOHM SM Product overview: VLS5045EX-101M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 754MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 754MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-101M-H can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
700mA 100uH ±20% 800mA - Power Inductors ROHS
INDUCTOR, AEC-Q200, 100UH, SEMI-SHLD/0.7A ROHS COMPLIANT: YES
FIXED IND 100UH 700MA 754MOHM SM
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2119534 | 2119534P | 71-VLS5045EX-101M-H | 445-181625-2-ND | VLS5045EX-101M-H | 66AH7447 | VLS5045EX-101M-H |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | 100UH 700MA 754MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Aec-Q200, 100Uh, Semi-Shld/0.7A Rohs Compliant Tdk | Fixed Inductors |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5045 | 5045 | |||||
| Molded / Shielded | Shielded | Shielded | Shielded |