FIXED IND 33UH 1.3A 324 MOHM SMD
FIXED IND 33UH 1.3A 324 MOHM SMD
FIXED IND 33UH 1.3A 324 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-VLS5030EX-330M-DCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |