TDK U.S.A. Corporation Fixed Inductors VLS4015CX-220M-H

Description
22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4015CX-220M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-220M-HCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-220M-HTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 870mA 540mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 1.09A Tdk - 62AK4277 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 1.09A Tdk
62AK4277
Power Inductor, 22Uh, Shielded, 1.09A Tdk 62AK4277
POWER INDUCTOR, 22UH, SHIELDED, 1.09A

POWER INDUCTOR, 22UH, SHIELDED, 1.09A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4015CX-220M-HDKR-ND 62AK4277
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 1.09A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details