150µH Shielded Wirewound Inductor 330mA 4.21Ohm Max 1616 (4040 Metric)
150µH Shielded Wirewound Inductor 330mA 4.21Ohm Max 1616 (4040 Metric)
150µH Shielded Wirewound Inductor 330mA 4.21Ohm Max 1616 (4040 Metric)
POWER INDUCTOR, 150UH, SHIELDED, 0.41A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS4015CX-151M-HTR-ND | 62AK4275 |
| Product Name | Fixed Inductors | Power Inductor, 150Uh, Shielded, 0.41A Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |