TDK U.S.A. Corporation SMD 22UH 570MA 492MOHM Inductor and Choke VLS4012T-220MR57

Description
FIXED IND 22UH 570MA 492MOHM SMD Product overview: VLS4012T-220MR57 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 570MA, 492MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 570MA, 492MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-220MR57 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22UH 570MA 492MOHM SMD Product overview: VLS4012T-220MR57 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 570MA, 492MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 570MA, 492MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-220MR57 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 570MA 492MOHM Inductor and Choke - 71-VLS4012T-220MR57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 570MA 492MOHM Inductor and Choke
71-VLS4012T-220MR57
SMD 22UH 570MA 492MOHM Inductor and Choke 71-VLS4012T-220MR57
FIXED IND 22UH 570MA 492MOHM SMD Product overview: VLS4012T-220MR57 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 570MA, 492MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 570MA, 492MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-220MR57 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 570MA 492MOHM SMD Product overview: VLS4012T-220MR57 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 570MA, 492MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 570MA, 492MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012T-220MR57 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - VLS4012T-220MR57
1117291-VLS4012T-220MR57
Fixed Inductors - VLS4012T-220MR57 1117291-VLS4012T-220MR57
Manufacturer: TDK Corporation Win Source Part Number: 1117291-VLS4012T-220 MR57 Packaging: Reel - TR Type: Wirewound Current Rating: 570mA Inductance: 22μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 630mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 492 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117291-VLS4012T-220MR57
Packaging: Reel - TR
Type: Wirewound
Current Rating: 570mA
Inductance: 22μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 630mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 492 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS4012T-220MR57 1117291-VLS4012T-220MR57
Product Name SMD 22UH 570MA 492MOHM Inductor and Choke Fixed Inductors - VLS4012T-220MR57
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details