TDK U.S.A. Corporation Fixed Inductors VLS4012HBX-1R5M

Description
1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4012HBX-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012HBX-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012HBX-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.52A 66mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 4.52A Rohs Compliant Tdk - 80AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 4.52A Rohs Compliant Tdk
80AH2770
Inductor, 1.5Uh, Semishielded, 4.52A Rohs Compliant Tdk 80AH2770
INDUCTOR, 1.5UH, SEMISHIELDED, 4.52A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SEMISHIELDED, 4.52A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4012HBX-1R5MDKR-ND 80AH2770
Product Name Fixed Inductors Inductor, 1.5Uh, Semishielded, 4.52A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details