TDK U.S.A. Corporation SMD 1UH 5.86A 53 MOHM Inductor and Choke VLS4012HBX-1R0M

Description
FIXED IND 1UH 5.86A 53 MOHM SMD Product overview: VLS4012HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.86A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.86A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 5.86A 53 MOHM SMD Product overview: VLS4012HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.86A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.86A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 5.86A 53 MOHM Inductor and Choke - 71-VLS4012HBX-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5.86A 53 MOHM Inductor and Choke
71-VLS4012HBX-1R0M
SMD 1UH 5.86A 53 MOHM Inductor and Choke 71-VLS4012HBX-1R0M
FIXED IND 1UH 5.86A 53 MOHM SMD Product overview: VLS4012HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.86A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.86A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5.86A 53 MOHM SMD Product overview: VLS4012HBX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.86A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.86A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012HBX-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180916-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180916-6-ND
Fixed Inductors 445-180916-6-ND
1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180916-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180916-2-ND
Fixed Inductors 445-180916-2-ND
1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180916-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180916-1-ND
Fixed Inductors 445-180916-1-ND
1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.86A 53mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Semishielded, 5.86A Rohs Compliant Tdk - 80AH2769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 5.86A Rohs Compliant Tdk
80AH2769
Inductor, 1Uh, Semishielded, 5.86A Rohs Compliant Tdk 80AH2769
INDUCTOR, 1UH, SEMISHIELDED, 5.86A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SEMISHIELDED, 5.86A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS4012HBX-1R0M 445-180916-6-ND 80AH2769
Product Name SMD 1UH 5.86A 53 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, Semishielded, 5.86A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details