TDK U.S.A. Corporation Fixed Inductors VLS4012HBX-150M

Description
15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4012HBX-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012HBX-150MTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012HBX-150MCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.52A 503mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 1.52A Rohs Compliant Tdk - 80AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.52A Rohs Compliant Tdk
80AH2771
Inductor, 15Uh, Semishielded, 1.52A Rohs Compliant Tdk 80AH2771
INDUCTOR, 15UH, SEMISHIELDED, 1.52A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 1.52A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS4012HBX-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS4012HBX-150M
Fixed Inductors VLS4012HBX-150M
FIXED IND 15UH 1.52A 503MOHM SMD

FIXED IND 15UH 1.52A 503MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4012HBX-150MDKR-ND 80AH2771 VLS4012HBX-150M
Product Name Fixed Inductors Inductor, 15Uh, Semishielded, 1.52A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details