TDK U.S.A. Corporation Fixed Inductors VLS4012ET-6R8M-CA

Description
6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16735-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16735-2-ND
Fixed Inductors 445-16735-2-ND
6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16735-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16735-1-ND
Fixed Inductors 445-16735-1-ND
6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16735-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16735-6-ND
Fixed Inductors 445-16735-6-ND
6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.6A 156mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16735-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details