4.7µH Shielded Wirewound Inductor 1.9A 118mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.9A 118mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.9A 118mOhm Max Nonstandard
FIXED IND 4.7UH 1.9A 118MOHM SMD Product overview: VLS4012ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-4R7M-CA
Manufacturer: TDK Corporation
Win Source Part Number: 743110-VLS4012ET-4R7
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1716+
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16734-1-ND | 71-VLS4012ET-4R7M-CA | 743110-VLS4012ET-4R7M-CA |
| Product Name | Fixed Inductors | SMD 4.7UH 1.9A 118MOHM Inductor and Choke | Fixed Inductors - VLS4012ET-4R7M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |