TDK Corporation SMD 47UH 410MA 1.02OHM Inductor and Choke VLS4012ET-470M

Description
FIXED IND 47UH 410MA 1.02OHM SMD Product overview: VLS4012ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 410MA 1.02OHM SMD Product overview: VLS4012ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 410MA 1.02OHM Inductor and Choke - 71-VLS4012ET-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 410MA 1.02OHM Inductor and Choke
71-VLS4012ET-470M
SMD 47UH 410MA 1.02OHM Inductor and Choke 71-VLS4012ET-470M
FIXED IND 47UH 410MA 1.02OHM SMD Product overview: VLS4012ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 410MA 1.02OHM SMD Product overview: VLS4012ET-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 410MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 410MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS4012ET-470M
1117290-VLS4012ET-470M
Fixed Inductors - VLS4012ET-470M 1117290-VLS4012ET-470M
Manufacturer: TDK Corporation Win Source Part Number: 1117290-VLS4012ET-47 0M Packaging: Reel - TR Type: Wirewound Current Rating: 410mA Inductance: 47μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.02 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117290-VLS4012ET-470M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 410mA
Inductance: 47μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 410mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.02 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6689-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6689-2-ND
Fixed Inductors 445-6689-2-ND
47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6689-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6689-1-ND
Fixed Inductors 445-6689-1-ND
47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6689-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6689-6-ND
Fixed Inductors 445-6689-6-ND
47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 410mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS4012ET-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS4012ET-470M
Fixed Inductors VLS4012ET-470M
FIXED IND 47UH 410MA 1.02OHM SMD

FIXED IND 47UH 410MA 1.02OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS4012ET-470M 1117290-VLS4012ET-470M 445-6689-2-ND VLS4012ET-470M
Product Name SMD 47UH 410MA 1.02OHM Inductor and Choke Fixed Inductors - VLS4012ET-470M Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details