TDK U.S.A. Corporation Fixed Inductors VLS4012ET-470M-CA

Description
47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16733-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16733-6-ND
Fixed Inductors 445-16733-6-ND
47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16733-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16733-2-ND
Fixed Inductors 445-16733-2-ND
47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16733-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16733-1-ND
Fixed Inductors 445-16733-1-ND
47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 610mA 1.02Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16733-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details