TDK U.S.A. Corporation SMD 3.3UH 2A 102 MOHM Inductor and Choke VLS4012ET-3R3M-CA

Description
FIXED IND 3.3UH 2A 102 MOHM SMD Product overview: VLS4012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-3R3M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2A 102 MOHM SMD Product overview: VLS4012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-3R3M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2A 102 MOHM Inductor and Choke - 71-VLS4012ET-3R3M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 102 MOHM Inductor and Choke
71-VLS4012ET-3R3M-CA
SMD 3.3UH 2A 102 MOHM Inductor and Choke 71-VLS4012ET-3R3M-CA
FIXED IND 3.3UH 2A 102 MOHM SMD Product overview: VLS4012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-3R3M-CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 102 MOHM SMD Product overview: VLS4012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-3R3M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16732-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16732-1-ND
Fixed Inductors 445-16732-1-ND
3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16732-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16732-6-ND
Fixed Inductors 445-16732-6-ND
3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16732-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16732-2-ND
Fixed Inductors 445-16732-2-ND
3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 102mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS4012ET-3R3M-CA 445-16732-1-ND
Product Name SMD 3.3UH 2A 102 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers