FIXED IND 33UH 470MA 804MOHM SMD Product overview: VLS4012ET-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 470MA, 804MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 470MA, 804MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-330M can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 470mA 804mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 470mA 804mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 470mA 804mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1117288-VLS4012ET-33
Packaging: Reel - TR
Type: Wirewound
Current Rating: 470mA
Inductance: 33μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 470mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 804 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS4012ET-330M | 445-6687-1-ND | 1117288-VLS4012ET-330M |
| Product Name | SMD 33UH 470MA 804MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS4012ET-330M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 33 microH | 33 microH |