TDK U.S.A. Corporation Fixed Inductors - VLS4012ET-330M-CA VLS4012ET-330M-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 902677-VLS4012ET-330 M-CA Series: VLS-E-CA Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 804mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLS4012ET-330M-CA-ND , 445-16731-6, 445-16731-2, 445-16731-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 902677-VLS4012ET-330 M-CA Series: VLS-E-CA Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 804mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLS4012ET-330M-CA-ND , 445-16731-6, 445-16731-2, 445-16731-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS4012ET-330M-CA
902677-VLS4012ET-330M-CA
Fixed Inductors - VLS4012ET-330M-CA 902677-VLS4012ET-330M-CA
Manufacturer: TDK Corporation Win Source Part Number: 902677-VLS4012ET-330 M-CA Series: VLS-E-CA Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 804mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: VLS4012ET-330M-CA-ND , 445-16731-6, 445-16731-2, 445-16731-1

Manufacturer: TDK Corporation
Win Source Part Number: 902677-VLS4012ET-330M-CA
Series: VLS-E-CA
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 804mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLS4012ET-330M-CA-ND, 445-16731-6, 445-16731-2, 445-16731-1

Buy Now Datasheet
Fixed Inductors - 445-16731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16731-2-ND
Fixed Inductors 445-16731-2-ND
33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16731-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16731-1-ND
Fixed Inductors 445-16731-1-ND
33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16731-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16731-6-ND
Fixed Inductors 445-16731-6-ND
33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 700mA 804mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 700MA 804MOHM Inductor and Choke - 71-VLS4012ET-330M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 700MA 804MOHM Inductor and Choke
71-VLS4012ET-330M-CA
SMD 33UH 700MA 804MOHM Inductor and Choke 71-VLS4012ET-330M-CA
FIXED IND 33UH 700MA 804MOHM SMD Product overview: VLS4012ET-330M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 804MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 804MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-330M-CA can be used for catalog matching and distributor lookup.

FIXED IND 33UH 700MA 804MOHM SMD Product overview: VLS4012ET-330M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 804MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 804MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-330M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS4012ET-330M-CA - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS4012ET-330M-CA
Fixed Inductors VLS4012ET-330M-CA
FIXED IND 33UH 700MA 804MOHM SMD

FIXED IND 33UH 700MA 804MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 902677-VLS4012ET-330M-CA 445-16731-2-ND 71-VLS4012ET-330M-CA VLS4012ET-330M-CA
Product Name Fixed Inductors - VLS4012ET-330M-CA Fixed Inductors SMD 33UH 700MA 804MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details